Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ASD
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 85A
Current - Gate Trigger (Igt) (Maximum) 30mA
Current - Hold (Ih) (Maximum) 40mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1135548-ACST8-8CFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACST8-8CFP
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ACST8-8CFP CAD Model

Description

STMicroelectronics ACST8-8CFP Product Overview

The ACST8-8CFP from STMicroelectronics is a cutting-edge, high-performance AC switch designed to deliver efficient and reliable operation in a wide range of applications. This device is part of the ACST series, which is well-known for its ability to handle high AC loads with ease.

Key Features

  • Voltage Rating: The ACST8-8CFP is designed to operate at up to 800V, making it suitable for applications that require high voltage handling capabilities.
  • Current Handling: With an 8A on-state RMS current, this AC switch can manage significant power levels, ideal for various electrical circuits and components.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring protection against unexpected spikes in the electrical network.
  • Zero Gate Current: This feature allows the ACST8-8CFP to be directly driven by the microcontroller without the need for additional interface components, simplifying the design and reducing costs.
  • Thermal Shutdown: An integrated thermal shutdown function provides over-temperature protection, enhancing the reliability and longevity of the device.

Applications

The ACST8-8CFP is well-suited for a variety of applications, including:

  • Home appliances such as washing machines and air conditioners
  • Industrial automation systems
  • Smart lighting and power control units
  • Overcurrent protection circuits
  • Motor control circuits

Package Information

The ACST8-8CFP is housed in a TO-220FP package, which is known for its robustness and good thermal performance. This package is widely used in applications requiring high power dissipation, and it allows for efficient heat sinking to ensure the device operates within its temperature specifications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ACST8-8CFP is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800ET,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention