Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series ASD™
Package Tube
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 2 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 11A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 45 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Base Product Number ACS120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 3,000
Win Source Part Number 1020440-ACS120-7SH
Ultra Librarian 3D Model Ultra Librarian ACS120-7SH CAD Model

Description

STMicroelectronics ACS120-7SH Overvoltage Protected AC Switch

The ACS120-7SH is a state-of-the-art AC switch developed by STMicroelectronics, designed to deliver exceptional performance in a wide range of applications. This device is part of the ACS switch family, which is renowned for its integration of the overvoltage protected high voltage switch functionality and system-in-package expertise that STMicroelectronics is known for.

This robust component is built to withstand transient overvoltages up to 800V, ensuring reliability and safety in the event of unexpected voltage spikes. It is particularly well-suited for home appliances and industrial systems where overvoltage protection is critical. The ACS120-7SH can handle a load current of up to 1 A, making it versatile for controlling various resistive and inductive loads.

The switch is housed in a compact SMD package, which allows for a reduction in PCB space and is beneficial for designs where space is at a premium. Its high noise immunity and easy driving make it a user-friendly option for designers, simplifying the implementation process and reducing the need for additional components.

Key features of the ACS120-7SH include:

  • On-state rms current, I<sub>T(RMS), up to 1 A
  • Repetitive peak off-state voltage, V<sub>DRM/V<sub>RRM, of 600 V
  • Static dV/dt of 250 V/μs as a minimum
  • High noise immunity against false turn-on
  • ECOPACK®2 compliant component for sustainable environmental regulations

The device also includes an integrated overvoltage protection feature, which eliminates the need for external varistors in many applications, thereby saving on BOM costs and simplifying the circuit design. Additionally, the ACS120-7SH is characterized by a low gate trigger current, which allows direct interfacing with microcontrollers and other logic-level devices.

With its combination of features, the ACS120-7SH from STMicroelectronics represents a reliable and efficient solution for designers looking to incorporate AC switching capabilities into their applications with the added benefit of overvoltage protection. Its robustness, ease of use, and integration of protection features make it a smart choice for a variety of electrical designs.

You May Also Be Interested in

WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention