EN
  • EN
  • DE

ACS108-8SN-TR

Part No ACS108-8SN-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 0.8A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 800mA
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 13A, 13.7A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number ACS108
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713291-ACS108-8SN-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS108-8SN-TR CAD Model

Description

STMicroelectronics ACS108-8SN-TR Product Overview

The ACS108-8SN-TR is a cutting-edge overvoltage protected AC switch manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is designed to deliver exceptional performance in a variety of applications, including home appliances, industrial control systems, and smart automation devices.

Key Features

  • On-state RMS Current: The ACS108-8SN-TR can handle up to 0.8A of RMS current, making it suitable for controlling moderate power loads.
  • Blocking Voltage: With an off-state blocking voltage of up to 800V, it ensures safe operation under high surge conditions.
  • Overvoltage Protection: Built-in overvoltage protection shields connected devices from potentially damaging voltage spikes.
  • Snubberless Technology: The snubberless design simplifies circuitry by eliminating the need for additional external components to manage overvoltages.
  • Zero Gate Current: The zero gate current feature allows for low power consumption and efficient operation.
  • Direct Gate Triggering: Its gate can be directly triggered with a low current, making it compatible with microcontrollers and other logic-level devices.

Applications

The ACS108-8SN-TR is versatile and can be used in various applications that require reliable AC power switching. Its main applications include:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial automation systems for controlling motors, fans, and heaters
  • Intelligent power management in smart home systems
  • Overvoltage protection circuits for sensitive electronics

Package and Environmental Compliance

Packaged in a SOT-223, the ACS108-8SN-TR is compact and suitable for space-constrained applications. It meets several environmental standards, including RoHS and REACH, reflecting STMicroelectronics' commitment to environmentally responsible manufacturing.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3461 $50.1845
355+ $0.2840 $100.8200
550+ $0.2751 $151.3050
755+ $0.2662 $200.9810
975+ $0.2574 $250.9650
1,305+ $0.2307 $301.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,848 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess