EN
  • EN
  • DE

ACS102-6TA

Part No ACS102-6TA
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO92-3 / TRIAC Alternistor - Snubberless 600 V 200 mA Through Hole TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Bag
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 200 mA
Voltage - Gate Trigger (Vgt) (Max) 900 mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 20 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number ACS102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 2,500
Win Source Part Number 1325567-ACS102-6TA
Ultra Librarian 3D Model Ultra Librarian ACS102-6TA CAD Model

Description

ACS102-6TA - STMicroelectronics

The ACS102-6TA is a cutting-edge power switch device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device belongs to the ACS102 family of AC line switches, which are highly integrated and specifically engineered to handle AC line switching and phase control applications in a compact and efficient manner.

With its robust voltage capabilities, the ACS102-6TA is optimized for a wide range of applications, including home appliances, industrial controls, and smart lighting systems. It is particularly suitable for operations that require a reliable switching mechanism for controlling resistive, inductive, and capacitive loads.

Key Features:

  • Voltage Range: The ACS102-6TA is designed to operate at a wide range of voltages, typically up to 600V, making it versatile for various mains applications.
  • On-State Current: It can handle an RMS on-state current of up to 0.2A, which is adequate for controlling small to medium-sized loads.
  • Zero Cross Function: The device includes a zero-crossing circuit, which ensures that the switch is activated only when the AC voltage approaches the zero-cross point, minimizing electrical noise and reducing inrush current.
  • Overtemperature Shutdown: An integrated overtemperature protection feature helps prevent the device from overheating, enhancing its reliability and longevity.
  • ESD Protection: The ACS102-6TA is equipped with built-in ESD protection, safeguarding the device against electrostatic discharges that can cause damage during handling and operation.
  • Direct Gate Drive: Its gate can be driven directly by a microcontroller, simplifying the design and reducing component count.
  • Compact Package: The device comes in a small, surface-mountable SOT-223 package, which is ideal for space-constrained applications.

STMicroelectronics' commitment to quality and innovation is evident in the ACS102-6TA, which is built to meet stringent industry standards for performance and reliability. Its combination of features and ease of integration make it an excellent choice for designers looking to enhance the efficiency and effectiveness of their AC power control systems.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess