The 95256W6 is a high-performance, 256-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This device is particularly designed for a wide array of applications that require data storage and retrieval operations with high reliability and endurance.
Key Features
- Memory Size: The EEPROM provides a substantial 256-Kbit memory capacity, allowing for the storage of configuration parameters, user settings, or small application data.
- Serial Interface: It utilizes a serial SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer with simple connectivity to microcontrollers and other digital systems.
- Write Protection: The device includes hardware and software write protection features, including Write Protect (WP) pins and status register write protection, to prevent accidental data overwrites or erasure.
- Wide Voltage Range: It operates across a broad voltage range, typically from 2.5V to 5.5V, making it versatile for various electronic applications.
- Low Power Consumption: The 95256W6 is designed for power-sensitive applications, offering low power consumption during both read and write operations.
- High Reliability: With its robust design, the EEPROM guarantees a high level of data retention and endurance, ensuring the preservation of data over an extended period.
- Temperature Range: The device is operational across an industrial temperature range, making it suitable for use in harsh environmental conditions.
Applications
The 95256W6 EEPROM is ideal for a variety of applications, including:
- Consumer electronics
- Industrial automation
- Automotive systems
- Telecommunication devices
- Medical equipment
With its combination of features, the 95256W6 from STMicroelectronics represents a reliable and versatile solution for designers and engineers looking to incorporate non-volatile memory into their systems.