The 95160W6 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This memory chip is part of the M95xxx series, which is renowned for its high reliability and low power consumption, making it an ideal choice for a wide range of applications.
Key Features
- Memory Size: The 95160W6 offers 16-Kbit of memory, providing ample space for storing configuration data, calibration parameters, or small application code.
- Interface: It features a serial SPI bus interface which supports up to 5 MHz clock frequency, enabling fast data transfer and seamless integration with microcontrollers and other digital systems.
- Supply Voltage Range: This EEPROM operates over a wide supply voltage range from 2.5 V to 5.5 V, making it versatile for use in various electronic devices.
- Write Cycle Time: The device features a fast write cycle time of 5 ms (maximum), allowing quick updates to the stored data.
- Data Retention: It provides a data retention period of more than 40 years, ensuring the longevity and durability of the data stored within.
- Write Endurance: The 95160W6 is built to withstand at least 1 million write cycles, highlighting its robustness and reliability for frequent data updates.
Applications
The STMicroelectronics 95160W6 EEPROM is suitable for a broad spectrum of applications including, but not limited to, automotive systems, industrial automation, consumer electronics, and smart devices. Its reliable data storage capabilities make it an excellent choice for system configuration, device personalization, and feature management.
Environmental and Quality Standards
Adhering to the highest quality and environmental standards, the 95160W6 is designed with a commitment to sustainability and performance. It is RoHS compliant and is manufactured with the consideration of reducing environmental impact, while maintaining the quality and reliability STMicroelectronics is known for.