EN
  • EN
  • DE

74VHCT14A

Part No 74VHCT14A
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX SCHMITT INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133577-74VHCT14A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT14A CAD Model

Description

STMicroelectronics 74VHCT14A Hex Schmitt Inverter

The 74VHCT14A is a high-speed Si-gate CMOS device from STMicroelectronics, designed to offer the functionality of the high-speed CMOS range with the low power dissipation of the VHCT technology. This hex inverter is a robust and versatile component that features Schmitt trigger action at all inputs, making it particularly suitable for applications requiring noise immunity or line-receiver functionality.

Key Features

  • High-Speed Performance: The 74VHCT14A operates at a high speed, with a typical propagation delay time of only 8.5ns when powered by a 5V supply.
  • Low Power Dissipation: Despite its high-speed capabilities, this device maintains low power characteristics, with a power dissipation capacitance of just 5 pF, minimizing energy consumption in your circuits.
  • Noise Immunity: The Schmitt trigger action on all inputs provides excellent noise immunity, ensuring stable and reliable operation even in environments with electrical noise.
  • Wide Operating Voltage Range: The 74VHCT14A can function effectively across a wide voltage range from 4.5V to 5.5V, offering flexibility for various power supply requirements.
  • High Fan-out: With a high fan-out of 10 LS-TTL loads, this hex inverter can drive multiple inputs without compromising signal integrity.

Applications

The 74VHCT14A is suitable for a wide array of applications, including:

  • Wave shaping and noise filtering
  • Square wave generation
  • Signal processing
  • Line receivers with high noise immunity
  • Logic circuits requiring high input impedance

This device is available in a variety of packages, including SO-14 and TSSOP-14, providing options for different design needs and space constraints. The 74VHCT14A from STMicroelectronics represents a reliable and efficient solution for designers looking to incorporate a high-performance hex Schmitt-trigger inverter into their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess