EN
  • EN
  • DE

74VHCT138AMTR

Part No 74VHCT138AMTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74VHCT138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858109-74VHCT138AMTR
Ultra Librarian 3D Model Ultra Librarian 74VHCT138AMTR CAD Model

Description

STMicroelectronics 74VHCT138AMTR 3-to-8 Line Decoder/Demultiplexer

The 74VHCT138AMTR from STMicroelectronics is a high-speed Si-gate CMOS device that is designed to be a 3-to-8 line decoder/demultiplexer. This integrated circuit is tailored for high-performance memory-decoding or data-routing applications, requiring very short propagation delay times. It accepts three binary weighted inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active LOW outputs (Y0 to Y7).

The 74VHCT138AMTR is a member of the VHCT family, which means it combines the advantages of the high noise immunity of CMOS technology with the speed of TTL devices. This makes it an ideal choice for interfacing with TTL levels in mixed-technology environments. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of industrial and commercial operating conditions.

The decoder/demultiplexer features three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). These enable inputs must be satisfied to allow the device to translate the input data. When the enables are not active, all outputs assume a high impedance OFF-state, regardless of the other input conditions, providing a power-saving feature and reducing the possibility of erroneous outputs.

Manufactured in a 16-lead small outline package, the product comes in a tape and reel configuration, designated by the 'TR' suffix in its part number, which aids in automated assembly processes, making it an efficient choice for mass production environments. The 74VHCT138AMTR is also characterized for its low power consumption, which is a critical attribute for battery-operated and power-sensitive applications.

STMicroelectronics ensures that the 74VHCT138AMTR meets the stringent requirements of the major international standards, providing designers with a robust, reliable, and high-performance solution for their digital logic needs. Its versatility and efficiency make it a widely accepted component in digital systems, where precise data-routing and decoding are paramount.

Overall, the 74VHCT138AMTR is a testament to STMicroelectronics' commitment to providing advanced integrated circuits that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4505 $58.5650
315+ $0.3696 $116.4240
485+ $0.3581 $173.6785
670+ $0.3465 $232.1550
865+ $0.3350 $289.7750
1,155+ $0.3003 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess