EN
  • EN
  • DE

74VHC04TTR

Part No 74VHC04TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133470-74VHC04TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC04TTR CAD Model

Description

STMicroelectronics 74VHC04TTR Hex Inverter

The 74VHC04TTR from STMicroelectronics is a high-speed Si-gate CMOS device that embodies the cutting-edge technology in integrated circuit design. This hex inverter is a versatile component that offers six independent inverter gates in a single package, making it an essential part of digital logic circuits where signal inversion is required.

Key Features

  • High-Speed Performance: The 74VHC04TTR operates at high speeds, with propagation delay times significantly lower than those of typical CMOS devices, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power dissipation. It is designed for optimal power efficiency, which is crucial for battery-operated and power-sensitive systems.
  • Wide Operating Voltage Range: The device can function across a broad voltage range from 2V to 5.5V, providing flexibility in various operating environments and compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: With its advanced design, the 74VHC04TTR exhibits enhanced noise immunity, ensuring stable performance in electrically noisy conditions.
  • Power Down Protection: Inputs and outputs are equipped with protection against high static discharge, providing reliability and a longer lifespan for the product.

Applications

The 74VHC04TTR is ideal for use in a wide array of applications, including:

  • Wave shaping and signal processing
  • Logic level conversion
  • Oscillator circuits
  • Glitch-free clock circuits
  • High-speed data processing systems

Package and Quality

STMicroelectronics packages the 74VHC04TTR in a TSSOP14 package, which is designed for surface-mount technology (SMT) and is suitable for compact PCB layouts. The device meets stringent quality standards and is compliant with RoHS and Green Product requirements, ensuring both environmental friendliness and adherence to international regulations.

In summary, the 74VHC04TTR hex inverter from STMicroelectronics is a high-performance, efficient, and reliable solution for designers looking to implement signal inversion with confidence in a variety of digital applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess