EN
  • EN
  • DE

74VCXHQ163245TTR

Part No 74VCXHQ163245TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 48TSSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Series 74VCXH
Package Tape & Reel
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 2.6mA, 2.6mA; 18mA, 18mA
Voltage - Supply 1.65V ~ 2.7V, 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74VCXHQ16
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858084-74VCXHQ163245TTR
Ultra Librarian 3D Model Ultra Librarian 74VCXHQ163245TTR CAD Model

Description

STMicroelectronics 74VCXHQ163245TTR - Bus Transceiver

The 74VCXHQ163245TTR from STMicroelectronics is a high-speed, low-voltage, CMOS 16-bit dual-supply bus transceiver with 3-state outputs. This advanced integrated circuit is designed to be used in applications where high-speed data transfer and low-power consumption are paramount. The device is part of the VCX family, which is known for its versatility and performance in interfacing between different voltage domains in mixed-voltage systems.

This transceiver allows bidirectional communication between two buses with different voltage levels. The A port is designed to track the VCCA level, which ranges from 1.2V to 3.6V, while the B port tracks the VCCB level, which can range from 2.3V to 3.6V. This feature makes the 74VCXHQ163245TTR particularly suitable for down-translation or up-translation between 1.8V, 2.5V, and 3.3V buses in a mixed-voltage environment.

The device offers high-speed operation with a maximum data rate capability and features balanced drive for reduced noise generation. The bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count. The 74VCXHQ163245TTR also features 3-state outputs that can be put in a high-impedance state, effectively disconnecting the transceiver from the bus, which is useful in multiplexing applications or when the bus needs to be shared.

For enhanced reliability and protection, the 74VCXHQ163245TTR incorporates power-off protection on inputs and outputs, ensuring that the device remains unaffected when powered down. Additionally, the device is equipped with latch-up performance that exceeds 100mA per JESD 78, Class II, providing robustness against latch-up phenomena.

Offered in a TSSOP48 package, the 74VCXHQ163245TTR is designed for surface mount technology, making it suitable for high-density PCB designs. Its low power dissipation and high noise immunity ensure that the transceiver performs reliably in a variety of digital applications, including computing, networking, data communication, and consumer electronics.

Overall, the STMicroelectronics 74VCXHQ163245TTR is a high-quality, versatile solution for seamless data transfer between different voltage domains, providing designers with a robust and efficient interface component.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess