EN
  • EN
  • DE

74VCX1632245TBR

Part No 74VCX1632245TBR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANS DUAL 16BIT 42TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 42-TFBGA (4x3.5)
Win Source Part Number 007402-74VCX1632245TBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX1632245TBR CAD Model

Description

STMicroelectronics 74VCX1632245TBR: A Versatile Low-Voltage Dual-Supply Transceiver

The 74VCX1632245TBR from STMicroelectronics is a high-performance, dual-supply transceiver that is designed to address the needs of modern communication and computing applications. This device is part of the VCX family, which is renowned for its low-voltage operation and bidirectional interface capability between 5V and 3.3V or 2.5V buses.

Key Features

  • Low-Voltage Operation: The 74VCX1632245TBR operates at 1.65V to 3.6V, which makes it suitable for low-power and battery-operated systems.
  • High-Speed Data Transfer: With a max data rate of 240 Mbps (mega bits per second), it is well-suited for high-speed data communication.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which ensures that the device remains undamaged if powered down.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry prevents floating inputs and eliminates the need for external pull-up/pull-down resistors.
  • Low Bit-to-Bit Skew: Ensures high timing precision, which is critical in high-speed data paths and clock distribution applications.

Applications

With its versatile features, the 74VCX1632245TBR is ideal for a variety of applications, including:

  • Data communication across different voltage domains
  • Bus interface and level shifting in multi-voltage systems
  • High-speed memory interfacing
  • Signal buffering and isolation for computing and telecom

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is both space-saving and suitable for automated assembly processes. The 74VCX1632245TBR is also compliant with JEDEC standards for guaranteed interoperability.

In summary, the 74VCX1632245TBR from STMicroelectronics is a robust and reliable solution for system designers who require a low-voltage, high-speed transceiver capable of interfacing between different logic levels. Its dual-supply operation, combined with power-off protection and bus-hold features, makes it a versatile component for contemporary electronic designs.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9568 $51.4384
31+ $3.2467 $100.6477
48+ $3.1452 $150.9696
66+ $3.0437 $200.8842
85+ $2.9423 $250.0955
114+ $2.6379 $300.7206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess