EN
  • EN
  • DE

MIC4420YMM

Part No MIC4420YMM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 6A LS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 023299-MIC4420YMM
Ultra Librarian 3D Model Ultra Librarian MIC4420YMM CAD Model

Description

Microchip Technology's MIC4420YMM MOSFET Driver

The MIC4420YMM is a highly efficient, robust MOSFET driver designed by Microchip Technology, a leading provider of smart, connected and secure embedded control solutions. This driver is engineered to deliver high-speed performance and is housed in an 8-pin MSOP (Mini Small Outline Package) that offers a compact footprint for space-constrained applications.

With the ability to source up to 6A of peak current and sink up to 6A of peak current, the MIC4420YMM is capable of driving large capacitive loads with excellent speed. This driver boasts a wide operating voltage range from 4.5V to 18V, making it versatile for various power systems and ensuring compatibility with a broad range of MOSFETs.

The MIC4420YMM features a low propagation delay typically less than 15ns, which is crucial for high-frequency operations and ensures minimal switching losses. This low delay, combined with its high peak current capability, makes it an excellent choice for high-speed switching applications, including power supplies, DC-DC converters, motor controllers, and more.

Another significant advantage of the MIC4420YMM is its latch-up protection. This feature enhances the reliability of the device by preventing the driver from malfunctioning in the event of over-voltage conditions. Moreover, the driver is designed with an under-voltage lockout (UVLO) protection that ensures the device operates only when the supply voltage is within the specified range, thereby safeguarding the MOSFETs from insufficient gate voltage and potential damage.

The MIC4420YMM also exhibits a low quiescent current, which contributes to the overall energy efficiency of the system it is used in. This is particularly beneficial in battery-operated devices where power conservation is critical.

In summary, the MIC4420YMM from Microchip Technology is a high-speed, high-current MOSFET driver that offers a combination of performance, robustness, and reliability suitable for a wide array of power management applications. Its compact size, high-speed operation, and protective features make it an ideal choice for designers looking to optimize their power systems for efficiency and durability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8520 $51.3360
43+ $2.3401 $100.6243
67+ $2.2670 $151.8890
92+ $2.1939 $201.8388
118+ $2.1207 $250.2426
158+ $1.9014 $300.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess