The 74V1GU04STR is a high-performance CMOS single inverter produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the 74V1Gxx series of very low-power, high-speed logic gates designed to operate with a power supply range of 1.65V to 5.5V. This flexibility in voltage makes the 74V1GU04STR suitable for a variety of applications, including battery-operated devices and systems with varying power levels.
With its ultra-small SOT23-5 package, the 74V1GU04STR is optimized for space-constrained applications, providing designers with a compact solution without sacrificing performance. The device features a high noise immunity characteristic of CMOS technology, ensuring reliable operation even in electrically noisy environments.
The 74V1GU04STR boasts high-speed operation with a typical propagation delay of only 4.6ns at a 5V supply, making it an excellent choice for high-frequency signal processing tasks. Additionally, the low power consumption of this inverter is a significant advantage for power-sensitive designs, contributing to overall system efficiency and longer battery life in portable applications.
Key features of the 74V1GU04STR include:
- High-Speed: Propagation delay time of 4.6ns at 5V
- Low Power Dissipation: Ideal for power-sensitive applications
- Wide Operating Voltage Range: 1.65V to 5.5V
- High Noise Immunity: Ensures stable operation
- Ultra-Small Package: SOT23-5 footprint for space-saving designs
This single inverter is ideal for use in logic level translation, oscillator circuits, and as a buffer or inverter for signal processing chains in both consumer and industrial electronics. STMicroelectronics' commitment to quality and reliability makes the 74V1GU04STR a trustworthy component for engineers and designers looking to enhance their electronic designs with efficient and reliable logic processing capabilities.