EN
  • EN
  • DE

TSH350ILT

Part No TSH350ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 550MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 940 V/μs
-3db Bandwidth 550MHz
Current - Input Bias 12μA
Voltage - Input Offset 800μV
Operating Supply Current 4.1mA
Channel Output Current 210mA
Supply Voltage - Operating 4.5 V to 5.5 V, ±2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114626-TSH350ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH350ILT CAD Model

Description

The TSH350ILT is a cutting-edge operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This particular op-amp is built to offer an exceptional balance of speed and power consumption, making it an ideal choice for a wide range of applications that require efficient signal conditioning.

Key Features

  • High Bandwidth: The TSH350ILT boasts a high-gain bandwidth product of 350 MHz, enabling fast signal processing for time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed for low power consumption, with a typical supply current of just 7 mA, making it suitable for power-sensitive designs.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output voltage to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Stable Operation: It is designed to operate stably with capacitive loads up to 100 pF, ensuring reliable performance in various configurations.
  • Single Supply Operation: The TSH350ILT can operate from a single supply voltage in the range of 2.7V to 5.5V, which is convenient for systems with restricted power options.

Applications

The versatility of the TSH350ILT makes it suitable for numerous applications, including but not limited to:

  • Active filters
  • Video signal processing
  • ADC/DAC buffers
  • High-speed data acquisition systems
  • Wireless communication devices

Quality and Reliability

STMicroelectronics ensures that the TSH350ILT meets the highest quality and reliability standards. The product is available in a tiny SOT23-5 package, which is perfect for space-constrained applications. With its robust design and the backing of STMicroelectronics' reputation, the TSH350ILT is a dependable choice for designers looking to enhance their electronic systems with a high-performance operational amplifier.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess