STMicroelectronics 74V1G05CTR Single Inverter
The 74V1G05CTR from STMicroelectronics is a high-speed CMOS single inverter integrated circuit designed to meet the requirements of both low power consumption and high-speed operation in today's electronic systems. This device is part of STMicroelectronics' vast logic gate product line, offering a robust solution for various digital logic operations.
Key Features
- High-Speed Performance: The 74V1G05CTR operates at a voltage range of 2.0 to 5.5V, providing fast switching capabilities suitable for a wide array of applications.
- Low Power Consumption: This inverter has been optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive devices.
- High Noise Immunity: The device boasts a high level of immunity to electrical noise, ensuring reliable operation even in challenging environments.
- Compact Package: Available in a small SOT23-5 package, the 74V1G05CTR is designed for space-constrained applications, offering a compact solution without compromising performance.
- Wide Operating Temperature Range: It is capable of operating over a broad temperature range, from -55°C to +125°C, catering to industrial and automotive requirements.
Applications
The versatility of the 74V1G05CTR makes it suitable for a variety of applications, including:
- Logic level conversion
- Signal inversion
- Wave shaping
- Oscillator circuits
- Control circuits
Product Specifications
Parameter
Value
Package Type
SOT23-5
Supply Voltage (V<sub>CC)
2.0V to 5.5V
Operating Temperature
-55°C to +125°C
Logic Type
Inverter
For designers and engineers looking for a reliable and efficient logic gate solution, the 74V1G05CTR from STMicroelectronics offers a perfect blend of performance, power efficiency, and space-saving design, making it a go-to component for a wide range of digital applications.