Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 794981-SN74CBT3345CDBR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CBT3345
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345CDBR CAD Model

Description

Product Overview: SN74CBT3345CDBR by Texas Instruments

The SN74CBT3345CDBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls under the category of bus exchange switches, specifically optimized for switching performance and bidirectional data flow with octal bus transceiver functionalities. It is an essential component for modern electronic systems where efficient data exchange between different bus lines is critical.

Key Features

  • Octal Bidirectional Switching: The SN74CBT3345CDBR has eight bidirectional data paths, allowing for efficient data transfer between two buses.
  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which reduces power loss and improves signal integrity.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are designed to be 5-V tolerant, enabling the device to interface with 5-V logic signals without sustaining damage.
  • High-Speed Data Transfer: With the capability to support high-speed data transfer, this IC is suitable for applications requiring quick and reliable data exchange.
  • Power-Down High-Impedance State: The SN74CBT3345CDBR can be placed in a power-down state, where the I/O ports become high-impedance, reducing power consumption and preventing unintended data flow.

Applications

The versatility of the SN74CBT3345CDBR makes it suitable for a wide range of applications, including:

  • Bus isolation and exchange in servers and networking equipment
  • Data transfer between different logic levels in mixed-voltage systems
  • Signal gating and multiplexing in telecommunications infrastructure
  • Interface bridging in consumer electronics and computing devices

Product Specifications

The SN74CBT3345CDBR is packaged in a SSOP (Shrink Small Outline Package) with 20 pins, offering a compact footprint for space-constrained applications. It operates over a broad temperature range, making it suitable for industrial and automotive environments. The device also supports plug-and-play installation, simplifying the integration process into existing designs.

By integrating the SN74CBT3345CDBR into your electronic design, you can expect reliable performance, exceptional data handling capabilities, and compatibility with a variety of logic levels, ensuring seamless operation within your application's ecosystem.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G157GF,132
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ECAD model for 74AHC138D,112
Nexperia USA Inc.
IC BUS SWITCH 5 X 1:1 24SSOP
Need more? Email Us
ECAD model for CBT3384DK,118
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GD,125
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1G18GS,132
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention