EN
  • EN
  • DE

MC74VHC1G126DFT1G

Part No MC74VHC1G126DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number 74VHC1G126
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 883775-MC74VHC1G126DFT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G126DFT1G CAD Model

Description

Product Overview: MC74VHC1G126DFT1G by ON Semiconductor

The MC74VHC1G126DFT1G is a high-performance, single non-inverting bus buffer gate with 3-state output, designed by ON Semiconductor. This device is fabricated with silicon gate CMOS technology, ensuring compatibility with the VHC logic family and providing a robust solution for high-speed digital interfacing. It is particularly well-suited for applications where low power consumption and high noise immunity are paramount.

Key Features

  • High Speed: The device boasts a propagation delay time of approximately 5.3 ns at VCC = 5V, CL = 15 pF, and TA = 25°C, making it ideal for high-speed operations.
  • Low Power Dissipation: With a low ICC of 1 µA maximum at TA = 25°C, it is an excellent choice for power-sensitive applications.
  • High Noise Immunity: The MC74VHC1G126DFT1G features a VNIH = VNIL = 28% VCC minimum, providing a high level of immunity to electrical noise.
  • Power Down Protection: Inputs and outputs are protected against −0.5V to VCC + 0.5V, ensuring the device's reliability under various conditions.
  • 3-State Output: The output can be put into a high impedance state, thus allowing for the connection of multiple outputs to a common bus line without conflict.
  • Lead-Free and RoHS Compliant: The device is available in a lead-free package and is compliant with RoHS standards, making it environmentally friendly and suitable for use in green products.

Applications

The MC74VHC1G126DFT1G is versatile and can be used in a wide range of applications, including:

  • Bus Interface/Buffer
  • CMOS to TTL Level Shifter
  • Memory Address Driver
  • Data Transmission Lines
  • Switching Networks

Product Specifications

Parameter Value
Package / Case SC-88A (SOT-353)
Mounting Type Surface Mount
Operating Temperature -55°C to +125°C
Logic Type Non-Inverting Buffer/Line Driver
Number of Elements 1
Number of Bits per Element 1

With its advanced features and specifications, the MC74VHC1G126DFT1G from ON Semiconductor is a reliable and efficient choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
975+ $0.1026 $100.0350
1,510+ $0.0994 $150.0940
2,080+ $0.0962 $200.0960
2,690+ $0.0930 $250.1700
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess