EN
  • EN
  • DE

74LVX126TTR

Part No 74LVX126TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Series 74LVX
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVX126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1040643-74LVX126TTR
Ultra Librarian 3D Model Ultra Librarian 74LVX126TTR CAD Model

Description

STMicroelectronics 74LVX126TTR Quad Bus Buffer

The 74LVX126TTR from STMicroelectronics is a high-performance CMOS product designed to meet the requirements of low-voltage operations. This quad bus buffer integrates four independent non-inverting buffer/line drivers with 3-state outputs into a single package, making it a versatile choice for a wide range of applications, including memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Featuring a 3.6V tolerant input for interfacing with 5V logic levels, the 74LVX126TTR is optimized for low-voltage applications that require a 2.7V to 3.6V operating voltage range. This ensures compatibility with today's low-voltage microcontrollers and processors, while also providing a bridge to interface with legacy 5V systems.

The device's 3-state outputs are controlled by output enable (OE) inputs, allowing the outputs to be placed in a high-impedance state. This is particularly useful in shared-bus configurations, where multiple devices need to connect to the same data or address lines without interfering with each other.

With its low quiescent current consumption, the 74LVX126TTR is also suitable for battery-operated equipment, ensuring minimal power drain when the device is in standby mode. The low dynamic power consumption, combined with a high-speed operation, makes it an efficient choice for modern electronic systems.

The 74LVX126TTR comes in a TSSOP package, which is designed for space-saving on PCBs, making it ideal for compact designs. Furthermore, its robust latch-up performance exceeds 300 mA per JESD 17, providing reliable operation even under stressful conditions.

Overall, the STMicroelectronics 74LVX126TTR quad bus buffer offers a blend of high performance, low power consumption, and versatile interfacing capabilities, making it a suitable component for a broad array of digital logic applications.

To ensure compatibility and easy implementation, designers should refer to the detailed datasheet and application notes provided by STMicroelectronics for the 74LVX126TTR device.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess