Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 6.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 198241-74LVQ574MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ574MTR CAD Model

Description

STMicroelectronics 74LVQ574MTR Octal D-Type Flip-Flop

The 74LVQ574MTR from STMicroelectronics is a high-speed, low-power octal D-type flip-flop with a clear feature, designed to operate as a memory storage device for 8-bit data. This integrated circuit is part of the LVQ family, which is known for its low-voltage operation, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Operating Voltage: 2.5V to 3.6V, with 5V tolerant inputs
  • High-Speed Performance: Capable of operating at frequencies up to 160 MHz (typical) at 3.3V
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • Clear Function: Asynchronous master reset input (CLEAR) for all flip-flops
  • Package: Offered in a space-saving and efficient SO-20L package
  • Bus-Friendly Inputs and Outputs: Inputs and outputs are designed to withstand the static discharge without damage or logic upset
  • Output Capability: Capable of driving 15 LSTTL loads

Applications

The 74LVQ574MTR is versatile and can be used in a wide range of applications, including:

  • Memory register applications
  • Communication systems
  • Data storage and retrieval systems
  • Computers and computer peripherals
  • Instrumentation and control systems

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The 74LVQ574MTR is manufactured with robust materials and tested to ensure reliability in various conditions. Its extended temperature range and lead-free package make it suitable for industrial applications and adherence to environmental standards.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly for mass production. The order code for this product is 74LVQ574MTR, and it is sold in reels of 2500 units, ensuring availability for large-scale projects.

With its combination of speed, low power, and robustness, the 74LVQ574MTR from STMicroelectronics is an excellent choice for designers looking for a reliable flip-flop solution in their digital circuits.

You May Also Be Interested in

ON Semiconductor
IC LATCH OCTAL 3ST TRANS 20DIP
Need more? Email Us
ECAD model for MC74HC373AN
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.8337
ECAD model for MC74HCT573ADTR2G
ON Semiconductor
IC LATCH OCT NONINV 3ST 20-TSSOP
Lowest to $0.6875
ECAD model for MC74VHC573DTR2G
ON Semiconductor
Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W T/R / IC LATCH TRANSP OCT LV 20-TSSOP
Lowest to $0.3006
ECAD model for MC74LCX373DTR2G
ON Semiconductor
IC LATCH OCTAL D 3ST 20-SOEIAJ
Lowest to $6.0631
ECAD model for MC74VHC373MEL
ON Semiconductor
IC LATCH OCT NONINV 3ST 20SOIC
Need more? Email Us
ECAD model for MC74VHC573DWR2G
ON Semiconductor
IC LATCH TRANSP OCT LV 20SOIC
Lowest to $2.8897
ECAD model for MC74LCX573DWR2G
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20SOEIAJ
Need more? Email Us
ECAD model for MC74HC373AFEL
Texas Instruments
IC D-TYPE ADDR 1:8 16-SOIC
Need more? Email Us
ECAD model for CD74HC259MT

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3553 $65.7305
445+ $0.2915 $129.7175
690+ $0.2825 $194.9250
950+ $0.2734 $259.7300
1,225+ $0.2642 $323.6450
1,640+ $0.2369 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention