EN
  • EN
  • DE

8103609RA

Part No 8103609RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description STANDARD HIGH-SPEED PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series PAL®
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 6
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 551172-8103609RA
Ultra Librarian 3D Model Ultra Librarian 8103609RA CAD Model

Description

The 8103609RA is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This precision component is recognized for its reliability and versatility, making it an ideal choice for engineers and designers looking to enhance their systems with Texas Instruments' cutting-edge technology.

At the core of the 8103609RA is a robust architecture that allows for seamless integration into various circuit designs. It is engineered to provide optimal efficiency and is manufactured using advanced semiconductor processes that ensure consistent performance and longevity. This product is part of Texas Instruments' commitment to delivering top-quality electronic components that meet the rigorous demands of modern technology.

Key Features:

  • High precision and accuracy for sensitive applications
  • Low power consumption for energy-efficient operation
  • Robust design suitable for industrial-grade products
  • Compact form factor for space-constrained applications
  • Easy integration with other electronic components
  • Extensive support and documentation available from Texas Instruments

The 8103609RA is well-suited for a variety of applications including consumer electronics, automotive systems, industrial controls, and communication devices. Its ability to operate under a range of environmental conditions makes it a reliable choice for outdoor and harsh-environment applications as well.

Texas Instruments provides comprehensive technical support for the 8103609RA, including detailed datasheets, application notes, and design resources. This ensures that developers can fully leverage the capabilities of the IC in their projects. With its combination of performance, efficiency, and support, the 8103609RA is a valuable component for any electronic project that demands quality and reliability.

For more information or to purchase the 8103609RA, visit the Texas Instruments website or contact an authorized distributor. Incorporate this high-quality IC into your design to benefit from the innovation and expertise of Texas Instruments.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Amd
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess