EN
  • EN
  • DE

MC14028BCPG

Part No MC14028BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD-To-Decimal Decoder Binary-To-Octal Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 1217554-MC14028BCPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Family Name MC14028
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14028BCPG CAD Model

Description

ON Semiconductor MC14028BCPG

The ON Semiconductor MC14028BCPG is a versatile and high-performance CMOS 8-bit programmable counter that is designed to cater to a wide array of digital applications. This integrated circuit (IC) comes in a DIP-16 package and is well-recognized for its robustness and reliability in the electronics industry.

The MC14028BCPG is capable of operating over a wide voltage range, which makes it suitable for use in systems that require a flexible power supply. This feature is particularly important for battery-operated devices where power conditions can vary significantly. The device also boasts low power consumption, a characteristic inherent to CMOS technology, thus ensuring energy efficiency in your designs.

This counter IC can be programmed to divide an input frequency to a desired level, which is essential for tasks such as frequency division, time delay generation, and event counting. The programming capability of the MC14028BCPG allows designers to customize the output for specific applications, providing a high degree of flexibility and control.

The counter includes an on-chip oscillator which can be configured with external resistors and capacitors to set up the desired oscillation frequency. This internal oscillator feature simplifies the design process by reducing the need for additional external circuitry. Furthermore, the MC14028BCPG offers a fully static operation, meaning it does not require a minimum clock frequency and can maintain its state indefinitely without power consumption, which is ideal for low-power and portable applications.

ON Semiconductor's commitment to quality ensures that the MC14028BCPG meets stringent standards, providing a reliable solution for digital designers. Whether you're working on consumer electronics, industrial timers, or complex digital systems, this programmable counter is engineered to integrate seamlessly into your project, offering a combination of performance, power efficiency, and design flexibility.

In summary, the ON Semiconductor MC14028BCPG is an indispensable component for designers looking to incorporate a reliable, programmable counter into their digital systems, with the added benefits of CMOS technology and the quality assurance from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,250 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess