The 74LVC125AM from STMicroelectronics is a high-performance, low-voltage CMOS Quad Bus Buffer integrated circuit, designed to be used in 3.3V systems. It features four independent buffer/line drivers with 3-state outputs, which can be used to drive terminated lines, busses, or memory address registers. The device is optimized for low voltage applications ranging from 1.2V to 3.6V, making it particularly suitable for interfacing with high-speed microprocessors or memory devices in modern low-voltage systems.
The 74LVC125AM is capable of providing high drive current while maintaining low static and dynamic power consumption. Its 3-state outputs ensure minimal data line disturbance when the outputs are not being actively driven. This feature is crucial for maintaining signal integrity in complex digital systems.
Key features of the STMicroelectronics 74LVC125AM include:
- Wide operating voltage range: 1.2V to 3.6V
- High-speed performance: t<sub>PD = 3.7 ns (max) at V<sub>CC = 3.3V
- Low power dissipation: I<sub>CC = 4 µA (max) at T<sub>a = 25°C
- High noise immunity
- Low noise: V<sub>OLP = 0.8V (max) at V<sub>CC = 3.3V
- Power-down protection on inputs and outputs
- Supports live insertion and withdrawal (partial power-down mode)
- Compliant with JEDEC standard no. 8-1A
The device is also characterized for operation from -40°C to +85°C, ensuring reliability in a wide range of environmental conditions. Its robust design and advanced technical specifications make the 74LVC125AM an excellent choice for a variety of applications, including buffer memory address registers, driving terminated lines, and interfacing with bus lines in a system.
STMicroelectronics' commitment to quality and performance is evident in the 74LVC125AM, making it a smart choice for designers looking for a reliable and efficient quad buffer/line driver solution.