EN
  • EN
  • DE

74LCX257MTR

Part No 74LCX257MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2-CHAN 3ST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008934-74LCX257MTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74LCX257MTR CAD Model

Description

STMicroelectronics 74LCX257MTR Quad 2-Input Multiplexer

The 74LCX257MTR is a high-performance, quad 2-input multiplexer from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to select one of two inputs for each multiplexer by responding to the common select input. The low-voltage operation and output drive capability make it an ideal choice for interfacing with 3.3V and 5V systems.

Key Features

  • Low Voltage Operation: The 74LCX257MTR operates at a low voltage range of 2.3V to 3.6V, which is beneficial for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, allowing the multiplexer to be used in mixed-voltage environments without the need for additional level shifters.
  • High-Speed Operation: The device is capable of fast switching, which is essential for high-speed data processing and communication systems.
  • Power-Down High Impedance Inputs and Outputs: This feature allows for the safe sharing of buses without the risk of back-driving when the device is powered down.
  • Low Quiescent Current: The multiplexer has a low ICC of 4µA (max) which contributes to the overall energy efficiency of the system it's integrated into.
  • Drive Capability: Capable of driving 24mA at the outputs, the 74LCX257MTR can drive multiple loads or long traces with ease.

Applications

The 74LCX257MTR is versatile and can be used in a variety of applications, such as:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer peripheral interfacing
  • Control systems

Package and Quality

The device is available in a TSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. STMicroelectronics is committed to high-quality standards and the 74LCX257MTR is no exception, ensuring reliable performance across its operational range.

With its combination of features, the 74LCX257MTR from STMicroelectronics is an excellent choice for designers looking for a low-voltage, high-speed multiplexer with 5V tolerant inputs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess