EN
  • EN
  • DE

74LCX07TTR

Part No 74LCX07TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Manufacturer STMicroelectronics
Series 74LCX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LCX07
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7094-6, 74LCX07TTR-ND, -497-7094-6, 497-7094-1, 1026-74LCX07TTR, -497-7094-2, -497-7094-1, 497-7094-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857927-74LCX07TTR
Ultra Librarian 3D Model Ultra Librarian 74LCX07TTR CAD Model

Description

STMicroelectronics 74LCX07TTR Low-Voltage Hex Buffer

The 74LCX07TTR from STMicroelectronics is a high-performance, low-voltage hex buffer designed for use in a wide range of digital applications. This device is part of ST's LCX series, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for interfacing with 5V systems while maintaining the power efficiency of a 3.3V system.

Each buffer in the 74LCX07TTR has a modified output that provides open-drain characteristics. This means that while the device can sink current, it cannot source it. This feature is particularly useful when multiple outputs need to be wired together to form a wired-OR or wired-AND function, as it allows for external pull-up resistors to be used to set the logic level.

The 74LCX07TTR operates at a voltage range of 2.0V to 3.6V, which enables it to interface with both 3.3V and 2.5V logic levels without the need for external level shifters. Its 5V tolerant inputs allow direct interfacing with 5V logic without the risk of damaging the device, which is a significant advantage when integrating with legacy systems.

With a propagation delay of just 2.5ns at 3.3V, the 74LCX07TTR is designed for high-speed operation, ensuring minimal delay in signal transmission and making it suitable for high-frequency applications. The device's power-down protection feature ensures that the inputs and outputs will remain in a high-impedance state when the device is powered off, preventing any damaging backflow of current.

Available in a TSSOP14 package, the 74LCX07TTR is designed for surface-mount technology (SMT), which allows for a more compact and reliable design in space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

In summary, the STMicroelectronics 74LCX07TTR is a versatile, low-voltage hex buffer with open-drain outputs that is perfect for creating logic-level conversions and interfacing in mixed-voltage environments. Its fast speed, low power consumption, and high noise immunity make it an excellent choice for modern digital circuit designs.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1926 $57.7800
735+ $0.1580 $116.1300
1,135+ $0.1532 $173.8820
1,560+ $0.1482 $231.1920
2,020+ $0.1432 $289.2640
2,700+ $0.1284 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess