EN
  • EN
  • DE

74HC4053FI

Part No 74HC4053FI
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer STMicroelectronics
Win Source Part Number 220158-74HC4053FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4053FI CAD Model

Description

STMicroelectronics 74HC4053FI Product Overview

The 74HC4053FI from STMicroelectronics is a versatile, high-speed CMOS device that belongs to a family of silicon-gate CMOS analog multiplexers/demultiplexers. This integrated circuit is designed to handle both digital and analog switching applications, making it a suitable choice for a wide range of uses in the electronics industry.

Key Features

  • Triple 2-channel Multiplexer: The 74HC4053FI features three separate 2-channel multiplexers, which can be independently controlled, allowing for the routing of analog or digital signals in various configurations.
  • Analog Signal Range: It includes an extensive analog input range, which encompasses the supply voltage, ensuring compatibility with a multitude of signal types.
  • Low ON Resistance: The device boasts a low ON resistance, typically around 70 ohms at 4.5V Vcc, which minimizes signal attenuation and power loss during operation.
  • Low Crosstalk: With its excellent isolation between switches, the 74HC4053FI ensures minimal signal interference, known as crosstalk, between channels.
  • Low Power Consumption: The CMOS technology used in the 74HC4053FI leads to very low quiescent power dissipation, making it energy efficient and ideal for battery-powered applications.

Applications

The 74HC4053FI is adept at managing multiple signal paths in various electronic systems. It is commonly used in:

  • Signal gating
  • Signal routing
  • Function generator
  • Analog/digital multiplexing
  • Communication systems
  • Audio/Video switching

Quality and Reliability

STMicroelectronics ensures that the 74HC4053FI meets the highest quality and reliability standards. The device is available in a 16-lead flat package, providing robust physical protection and convenient mounting for various PCB designs. Its operating temperature range of -55°C to +125°C guarantees performance in extreme conditions, making it a reliable choice for industrial and automotive applications.

Overall, the 74HC4053FI is a testament to STMicroelectronics' commitment to providing high-performance, flexible, and reliable integrated circuits for today's demanding electronic applications.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess