EN
  • EN
  • DE

74ACT04

Part No 74ACT04
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130410-74ACT04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74ACT04 CAD Model

Description

The 74ACT04 from STMicroelectronics is a high-speed CMOS HEX INVERTER fabricated with silicon gate CMOS technology. This integrated circuit is designed to deliver high-performance operation that meets or exceeds the standards of its TTL counterpart. With its robust design, the 74ACT04 is a versatile component suitable for a wide range of digital applications, including wave shaping, signal processing, and logic inversion tasks.

Key Features

  • High-Speed Operation: The 74ACT04 is characterized by its fast switching capabilities, ensuring high-speed performance in your digital circuits.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.5V to 5.5V, providing flexibility in various power environments.
  • Low Power Consumption: Designed for low power consumption, it features a balanced power and speed ratio, making it an energy-efficient choice for battery-powered devices.
  • High Noise Immunity: The device is built with a high level of noise immunity, which is inherent to CMOS technology, thus providing stable operation in electrically noisy environments.
  • Compatibility: The inputs and outputs are compatible with TTL levels, allowing for easy integration with existing TTL-based systems.
  • Drive Capability: Capable of driving 50 Ohm transmission lines.

Applications

The 74ACT04 is suitable for a variety of applications, including:

  • Logic inversion
  • Signal conditioning
  • Pulse shaping
  • Oscillator circuits
  • High-speed digital systems

Quality and Reliability

STMicroelectronics is committed to providing products that not only meet the technical requirements of your projects but also ensure reliability and quality. The 74ACT04 is no exception, offering dependable performance backed by ST's rigorous testing and quality control procedures.

Whether you are designing consumer electronics, industrial control systems, or complex computing devices, the 74ACT04 Hex Inverter is an excellent choice for reliable and efficient logic operations.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess