EN
  • EN
  • DE

74AC74

Part No 74AC74
Manufacturer STMicroelectronics
Catalog Hard To Find
Description DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1130393-74AC74
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AC74 CAD Model

Description

STMicroelectronics 74AC74 Dual D-Type Positive Edge-Triggered Flip-Flop

The 74AC74 from STMicroelectronics is a high-speed CMOS Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, designed to operate from a wide range of power supply voltages. This device features individual set, reset, clock, and data inputs for each flip-flop. The outputs are buffered to ensure high noise immunity and low power consumption.

With its dual D-type configuration, the 74AC74 is capable of storing two bits of data for each positive transition of the clock signal. The direct set and reset inputs are asynchronous, which means they can be used to set or reset the flip-flop independently of the clock signal, providing additional control and flexibility in various applications.

Key features of the 74AC74 include:

  • Operating Voltage Range: The device supports a wide operating voltage range, typically from 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Operation: The 74AC74 is designed for very high-speed operation, which is essential for modern digital systems where fast data processing is a critical requirement.
  • Low Power Consumption: Despite its high-speed capabilities, the 74AC74 maintains low power consumption, a characteristic of CMOS technology, contributing to energy-efficient designs.
  • Output Drive Capability: The device can drive up to 24mA at the output, allowing it to drive multiple loads or interface with other logic families.
  • Pin and Function Compatibility: The 74AC74 is pin-compatible with other standard logic families, making it easy to integrate into existing designs without the need for significant layout changes.

The 74AC74 is commonly used in a variety of applications, such as data storage, data transfer, frequency division, counters, and control systems. Its reliability and versatility make it an excellent choice for designers looking for a dependable flip-flop solution.

STMicroelectronics provides this component in multiple package options, including the popular DIP and SOIC packages, to accommodate different assembly requirements and design preferences. Whether you're working on a complex digital system or a simple timing circuit, the 74AC74 offers a robust and efficient solution for your flip-flop needs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess