EN
  • EN
  • DE

74AC04M

Part No 74AC04M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130290-74AC04M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC04M CAD Model

Description

The 74AC04M is a high-speed CMOS Hex Inverter manufactured by STMicroelectronics. This integrated circuit is designed to deliver the performance required for a wide array of applications ranging from consumer electronics to industrial automation systems. The device features six independent inverters, making it a versatile component for designing complex logic circuits.

Key Features

  • High Speed: The 74AC04M operates at very high speeds, with a typical propagation delay time significantly lower than that of conventional CMOS inverters.
  • Low Power Dissipation: Despite its high-speed capabilities, this device maintains low power consumption, which is crucial for energy-efficient designs.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages from 2V to 6V, providing design flexibility for various voltage levels in circuit design.
  • High Noise Immunity: The inherent characteristics of CMOS technology give the 74AC04M excellent noise immunity, ensuring stable operation under noisy environmental conditions.
  • High Output Drive Capacity: With the ability to source and sink high current levels, the outputs can directly drive loads with minimal additional components required.

Applications

The versatility of the 74AC04M Hex Inverter allows it to be used in numerous applications, including:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation
  • Signal buffering

Quality and Reliability

STMicroelectronics ensures that the 74AC04M meets the highest quality and reliability standards. The device is thoroughly tested across its entire operating range and is designed to meet the stringent requirements of the industrial market. Customers can expect consistent performance and durability from this Hex Inverter, which is backed by STMicroelectronics' reputation as a leader in semiconductor solutions.

Package and Availability

The 74AC04M is available in a SO-14 package, which is suitable for surface-mount technology (SMT). This package is designed for optimal space-saving on printed circuit boards (PCBs), making it ideal for compact electronic assemblies. For pricing, availability, and ordering information, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess