EN
  • EN
  • DE

57C49C-35TMB

Part No 57C49C-35TMB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description 8KX8 Rprom/prom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 64 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 24
RoHS Non-Compliant
Schedule B 8542320070
Win Source Part Number 1039338-57C49C-35TMB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C49C-35TMB CAD Model

Description

Product Overview: 57C49C-35TMB by STMicroelectronics

The 57C49C-35TMB is a high-performance integrated circuit produced by the renowned manufacturer, STMicroelectronics. This product is a testament to STMicroelectronics' commitment to delivering advanced technology solutions that cater to a wide range of applications in the electronics industry.

Designed for efficiency and reliability, the 57C49C-35TMB is built to meet the rigorous demands of modern electronic devices. It is an essential component for developers and engineers looking to create systems that require stable and consistent performance. The product boasts a compact form factor, allowing for seamless integration into various circuit designs without taking up excessive space on the PCB.

Key Features:

  • High-Speed Operation: The 57C49C-35TMB is optimized for fast performance, ensuring quick data processing and response times that are crucial for time-sensitive applications.
  • Durability: STMicroelectronics has engineered this product to withstand the challenges of continuous operation, providing a robust solution that maintains its integrity over time.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, the 57C49C-35TMB is designed to operate with minimal energy requirements, reducing the overall power footprint of the system.
  • Compatibility: This product is designed to be compatible with a broad range of other components and systems, ensuring a versatile solution for various integration scenarios.

Applications:

The versatility of the 57C49C-35TMB makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer electronics
  • Communication devices
  • Automotive systems
  • Industrial control units
  • Medical equipment

In summary, the 57C49C-35TMB from STMicroelectronics is a robust and versatile component that provides the performance and reliability needed for today's advanced electronic applications. Its combination of speed, durability, energy efficiency, and compatibility makes it an excellent choice for engineers and manufacturers seeking to enhance their products with superior electronic components.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Dell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess