Product Overview: 361ORXDX7 3.0 by STMicroelectronics
The 361ORXDX7 3.0 is a cutting-edge component from STMicroelectronics, renowned for its high-performance and reliability in various electronic applications. This product is designed to cater to the demanding needs of modern electronics, offering robust functionality and compatibility with a wide range of systems.
Key Features
- Advanced Technology: Built on STMicroelectronics' proprietary technology, the 361ORXDX7 3.0 ensures efficient operation and long-term stability.
- High Precision: The component is engineered for precise performance, making it suitable for applications requiring meticulous control and accuracy.
- Energy Efficient: With an emphasis on power conservation, this product is ideal for battery-powered devices or energy-sensitive projects.
- Durable Design: The 361ORXDX7 3.0 is constructed to withstand harsh conditions and provide consistent performance over its lifespan.
Applications
The versatility of the 361ORXDX7 3.0 allows it to be employed in a broad spectrum of applications, including:
- Consumer Electronics
- Industrial Automation
- Automotive Systems
- Telecommunications
- Healthcare Devices
Technical Specifications
| Parameter |
Value |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
2.0V to 5.5V |
| Package |
Industry Standard |
| Quality & Reliability |
Meets STMicroelectronics standards |
Support and Resources
STMicroelectronics provides comprehensive support for the 361ORXDX7 3.0, including technical documentation, application notes, and design resources to facilitate integration and accelerate product development.
Invest in the 361ORXDX7 3.0 from STMicroelectronics for your next project and experience the performance and quality that professionals worldwide trust.