EN
  • EN
  • DE

MAX4117ESA+

Part No MAX4117ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier ±6V 8-Pin SOIC N / IC OPAMP CFA 400MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 1200 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786111-MAX4117ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4117
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4117ESA+ CAD Model

Description

Maxim Integrated MAX4117ESA+ High-Speed Operational Amplifiers

The MAX4117ESA+ from Maxim Integrated is a high-performance, single-supply, high-speed operational amplifier designed to deliver exceptional accuracy and speed for a wide range of applications. Enclosed in a compact 8-pin NSOIC package, this op-amp is ideal for space-constrained designs requiring high-speed signal processing.

Key Features

  • Wide Bandwidth: The MAX4117ESA+ offers a wide bandwidth of 200MHz at a gain of +2V/V, making it suitable for video, communication, and instrumentation applications.
  • High Slew Rate: With a high slew rate of 600V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal fidelity in high-speed applications.
  • Low Distortion: The device has a low differential gain and phase error, which contributes to its excellent video performance with minimal signal distortion.
  • Single-Supply Operation: It operates from a single +3.3V to +5V supply, simplifying power supply design and making it compatible with many standard logic levels.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4117ESA+ maintains low power consumption, making it suitable for portable and battery-powered devices.
  • Rail-to-Rail Outputs: The operational amplifier features rail-to-rail outputs, which maximize dynamic range and are particularly useful in ADC driver applications.
  • Disable Feature: It includes a disable feature that reduces power consumption and allows for multiplexing of outputs.

Applications

The MAX4117ESA+ is versatile and can be used in a variety of applications, including:

  • Video and RF Amplification
  • ADC Buffering
  • Communication Systems
  • Active Filters
  • Test and Measurement Equipment

With its combination of high-speed performance, low power consumption, and single-supply operation, the MAX4117ESA+ operational amplifier from Maxim Integrated is a robust solution for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8827 $56.4810
65+ $1.5448 $100.4120
105+ $1.4965 $157.1325
140+ $1.4482 $202.7480
180+ $1.3999 $251.9820
240+ $1.2551 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess