EN
  • EN
  • DE

331303-0011

Part No 331303-0011
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815571-331303-0011
Ultra Librarian 3D Model Ultra Librarian 331303-0011 CAD Model

Description

The STMicroelectronics Product 331303-0011 is a cutting-edge semiconductor device designed to cater to a wide range of applications in the modern electronics landscape. This product is known for its reliability, efficiency, and high performance, making it an ideal choice for designers and engineers looking to develop advanced electronic systems.

Key Features

  • High Precision: The 331303-0011 is engineered to deliver precise measurements and control, ensuring accurate performance in critical applications.
  • Durability: Built with robust materials, this product can withstand harsh environments and maintain functionality over a long lifespan.
  • Energy Efficiency: With a design focused on minimizing power consumption, this device helps in creating energy-saving electronic systems.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising on performance.
  • Easy Integration: The 331303-0011 is compatible with a wide range of existing technologies, making it easy to incorporate into new or existing designs.

Applications

The versatility of the STMicroelectronics Product 331303-0011 makes it suitable for various applications, including but not limited to:

  • Industrial Automation
  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Healthcare Devices

Technical Specifications

The technical specifications of the 331303-0011 reflect its capability to perform in demanding situations:

Parameter Value Operating Temperature -40°C to +85°C Supply Voltage 2.0V to 5.5V Package Industry-standard packaging

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The Product 331303-0011 complies with the necessary regulatory requirements, ensuring a reliable solution for your electronic designs.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess