Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 700mA, 7A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 70 @ 3A, 4V
Power - Max 100W
Frequency - Transition 20MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 763041-2STW1695
Family Name 2STW1695
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STW1695 CAD Model

Description

Product Overview: 2STW1695

The 2STW1695 is a high-performance bipolar NPN transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is designed to meet the stringent requirements of modern electronic applications, providing a perfect blend of efficiency and durability.

Key Features

  • High Voltage Capability: The 2STW1695 is capable of supporting high voltage operations, making it suitable for a variety of power applications.
  • High Current Rating: With the ability to handle significant current levels, this transistor is ideal for high-power circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) feature ensures that power losses are minimized during operation, enhancing overall efficiency.
  • Fast Switching Speed: It offers rapid switching capabilities, which is crucial for applications requiring quick response times.
  • Reliability: STMicroelectronics' commitment to quality means that the 2STW1695 is built to last and perform consistently even under challenging conditions.

Applications

The versatility of the 2STW1695 allows it to be used in a wide range of applications, including:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power amplifiers
  • Power management solutions

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage V<sub>CEO High Voltage Collector Current - Continuous I<sub>C High Current DC Current Gain h<sub>FE Specified Value Power Dissipation P<sub>D Specified Value Operating Temperature Range Specified Range

For detailed specifications and application notes, customers are advised to consult the official datasheet and product documentation available on the STMicroelectronics website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
TRANS NPN 25V 1A TO92 / Trans GP BJT NPN 25V 1A 625000mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6601
ON Semiconductor
TRANS NPN 350V 15A TO264 / Trans GP BJT NPN 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Need more? Email Us
ECAD model for NJL4281DG
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Rail / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE801STU
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention