EN
  • EN
  • DE

2N3771

Part No 2N3771
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(150W) | TRANS NPN 40V 30A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 30A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 4V at 6A, 30A
Current - Collector Cutoff (Maximum) 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 15A, 4V
Maximum Power 150W
Frequency - Transition 200kHz
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N3771
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123782-2N3771
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3771 CAD Model

Description

STMicroelectronics 2N3771 Power Transistor

The 2N3771 is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics. It is widely recognized for its robust performance and reliability in a variety of power applications. This transistor is capable of handling high current and voltage, making it suitable for linear amplification and switching applications.

Key Features:

  • Voltage & Current: The 2N3771 is capable of withstanding a collector-emitter voltage (V<sub>CEO) of up to 40V and can handle collector currents (I<sub>C) up to 30A, making it suitable for medium to high power circuits.
  • Power Dissipation: With a power dissipation rating of up to 150W, this transistor can manage significant amounts of power, which is essential for applications requiring high energy transfer.
  • High Gain Bandwidth: This device offers a transition frequency (f<sub>T) of 0.2MHz, providing decent frequency response for audio and other low-frequency applications.
  • Robust Construction: The 2N3771 comes in a TO-3 metal case which provides excellent thermal conduction, ensuring that the device remains cool during operation. This rugged package is well-suited for tough industrial environments.

Applications:

The 2N3771 is versatile and can be used in a variety of applications including:

  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Power inverters

Reliability:

STMicroelectronics is known for its commitment to quality, and the 2N3771 is no exception. It is designed to meet stringent standards, ensuring a reliable performance in even the most demanding conditions. Its construction is aimed at providing a long operational lifespan, even when subjected to high power and temperatures.

Conclusion:

Overall, the 2N3771 from STMicroelectronics is a solid choice for designers and engineers looking for a reliable power transistor capable of managing high voltages and currents. Whether it's for amplification, switching, or control applications, this component offers a combination of performance and durability that is hard to match.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess