EN
  • EN
  • DE

262P62MMM

Part No 262P62MMM
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216905-262P62MMM
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 262P62MMM CAD Model

Description

Product Overview: 262P62MMM by STMicroelectronics

The 262P62MMM is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is a testament to the company's commitment to innovation and excellence in the field of integrated circuits and microelectronics.

Key Features

  • High Performance: The 262P62MMM is built to deliver top-notch performance, making it suitable for demanding applications that require fast processing and reliable operation.
  • Energy Efficient: With energy efficiency in mind, this product is designed to provide maximum functionality while minimizing power consumption, making it ideal for portable and battery-powered devices.
  • Durability: STMicroelectronics is known for the durability of its products, and the 262P62MMM is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The device's compact footprint allows for easy integration into various electronic systems without compromising space.

Applications

The versatility of the 262P62MMM makes it an excellent choice for a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The 262P62MMM boasts an impressive set of technical specifications that ensure its adaptability to various high-tech applications:

  • Voltage Range: [Insert Voltage Range]
  • Temperature Range: [Insert Temperature Range]
  • Package Type: [Insert Package Type]
  • Interface: [Insert Interface Type]
  • Memory: [Insert Memory Capacity]

Quality and Reliability

STMicroelectronics places a strong emphasis on quality and reliability, and the 262P62MMM is subject to rigorous testing and quality control measures. Customers can trust this product to perform consistently and dependably over its intended lifespan.

Support and Resources

Customers can access a wealth of support and resources for the 262P62MMM on the STMicroelectronics website, including datasheets, application notes, development tools, and technical support from the company's expert engineers.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Fuji Electric
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention