EN
  • EN
  • DE

25PF32VG

Part No 25PF32VG
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152359-25PF32VG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25PF32VG CAD Model

Description

The 25PF32VG is a high-performance 32 Mbit Serial Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This advanced memory module is designed to cater to a wide range of applications, particularly in the areas of consumer electronics, networking, industrial, and automotive sectors, where reliable and efficient non-volatile storage solutions are required.

Utilizing the latest Serial Peripheral Interface (SPI) protocols, the 25PF32VG offers a robust and flexible interface for communication. Its high-speed read capabilities make it an excellent choice for applications that require fast and frequent access to stored data. The device supports Dual/Quad SPI modes, which enables higher throughput during data transfer, thus enhancing the overall performance of the system it is integrated with.

The memory architecture of the 25PF32VG is sector-based, with each sector providing uniform 4 Kbytes of storage. This sectorization facilitates efficient memory management and data organization, allowing for more precise access and modification of stored information. In addition, the device boasts an impressive 100,000 write cycles per sector and a data retention period of 20 years, ensuring data integrity and longevity.

STMicroelectronics has equipped the 25PF32VG with a range of security features, including lockable 64-bit OTP (One Time Programmable) space, which can be used to store device-unique IDs or other critical data. The memory also features a software write protection mechanism for the entire memory array or just for the boot sectors, providing additional security against unintended write operations or malicious attacks.

The device operates over a wide temperature range, making it suitable for harsh environments. It is available in a space-saving 8-pin package, which is ideal for compact and space-constrained designs. With its advanced features and reliability, the STMicroelectronics 25PF32VG stands out as a premier choice for designers and engineers looking to incorporate high-quality flash memory into their next-generation products.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess