EN
  • EN
  • DE

25P40V6G

Part No 25P40V6G
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152345-25P40V6G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25P40V6G CAD Model

Description

The 25P40V6G from STMicroelectronics is a high-performance, 4-Mbit serial Flash memory device with advanced write protection mechanisms. This non-volatile memory module is designed for a wide range of applications that require fast read and write operations, high reliability, and low-power consumption. It is an ideal choice for embedded systems, consumer electronics, mobile devices, and other applications where efficient data storage is crucial.

Key Features

  • Memory Size: 4 Mbit of Flash memory, providing ample space for firmware storage, parameter settings, or boot code.
  • Interface: The device supports a flexible SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and processors.
  • Performance: High-speed read and write capabilities enable efficient data handling and fast system performance.
  • Write Protection: Enhanced security features include hardware and software write protection to prevent accidental or unauthorized changes to the memory content.
  • Supply Voltage: Operates across a wide range of supply voltages, typically from 2.7V to 3.6V, making it suitable for various electronic devices and portable applications.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability and stability under varying environmental conditions.
  • Package: Available in a compact, surface-mountable package that allows for space-efficient PCB designs.

Applications

The versatility of the 25P40V6G makes it an excellent choice for numerous applications. It is widely used in digital cameras, MP3 players, and gaming devices. Additionally, it can be found in automotive electronics, networking equipment, and various industrial control systems. Its robustness and high endurance also make it suitable for applications that require frequent program and erase cycles.

With STMicroelectronics' commitment to quality and long-term reliability, the 25P40V6G serial Flash memory is a product that manufacturers and developers can trust to meet their data storage needs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess