EN
  • EN
  • DE

24C04

Part No 24C04
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 4 Kbit Serial I2C Bus EEPROM with User-Defined Block Write Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1123163-24C04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C04 CAD Model

Description

STMicroelectronics 24C04 Serial EEPROM

The 24C04 is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) product from the renowned semiconductor manufacturer STMicroelectronics. This memory device is part of the 24Cxx series, where 'xx' represents the memory size. The 24C04, in particular, offers a storage capacity of 4 kilobits, organized as 512 bytes of 8 bits each, which is ideal for storing configurations, settings, or small amounts of data that need to be preserved during power-off scenarios.

One of the key features of the 24C04 is its compatibility with the I²C serial interface, which allows for easy integration into a wide range of applications. This interface supports a bidirectional two-wire bus and data transmission speeds of up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode), enabling efficient communication with microcontrollers and other digital systems.

The device operates across a voltage range of 4.5V to 5.5V, which aligns with the common logic levels used in many digital circuits. This makes it suitable for use in various commercial, industrial, and automotive applications where data integrity and retention are crucial. The 24C04 also features a write control mechanism, including a hardware write protect pin and write time of 5 ms (typical), ensuring data reliability and preventing inadvertent writes during power transitions.

STMicroelectronics has designed the 24C04 with a focus on flexibility and endurance. The EEPROM is rated for a minimum of one million write cycles per byte and a data retention period of 40 years, guaranteeing long-term data persistence. Additionally, the device supports partial page writes, which is particularly useful for updating small amounts of data efficiently without the need to rewrite the entire page.

The 24C04 is available in various package options, including the standard 8-lead PDIP, 8-lead SOP, and TSSOP packages, providing designers with the flexibility to choose the appropriate form factor for their specific design requirements. With its robust feature set and proven reliability, the 24C04 from STMicroelectronics is a smart choice for applications requiring a small, non-volatile memory solution.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess