EN
  • EN
  • DE

24C02FB6

Part No 24C02FB6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 151883-24C02FB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C02FB6 CAD Model

Description

STMicroelectronics 24C02FB6 EEPROM

The 24C02FB6 is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from STMicroelectronics, designed for optimal data storage solutions. This memory device is part of the serial I²C bus memory line which is highly suitable for smart identification and data-capture systems.

Key Features

  • Memory Size: This device offers a 2 Kbit storage capacity, allowing for efficient storage of configuration data, calibration data, or small application logs.
  • Interface: The 24C02FB6 employs a two-wire I²C serial interface for communication, ensuring compatibility with a wide range of microcontrollers and easy integration into existing systems.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), which is ideal for applications requiring quick data updates.
  • Write Protect: A hardware write protect option is available to prevent accidental data overwrites, thereby securing critical data.
  • Operating Voltage Range: The device operates within a voltage range of 2.5 V to 5.5 V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: It is designed to operate over a wide temperature range, from -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Endurance: The EEPROM boasts an endurance of 1 million write cycles, with a data retention period of over 40 years, ensuring long-term data integrity.
  • Packaging: Available in different package options, the 24C02FB6 can be adapted to various design requirements.

Applications

The 24C02FB6 is well-suited for a diverse array of applications, including but not limited to:

  • Smart cards
  • Personal electronics
  • Medical devices
  • Industrial control systems
  • Automotive systems

With its robust design and flexible features, the STMicroelectronics 24C02FB6 EEPROM is an excellent choice for designers looking to implement reliable and efficient non-volatile memory solutions in their projects.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess