Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 342V
Minimum Breakdown Voltage 380V
Max Clamping Voltage 706V
Peak Pulse Current(Ippm) 14A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 195pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 038697-1.5KE400CARL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE400CARL CAD Model

Description

The 1.5KE400CARL is a robust transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronics from voltage spikes and surges that can occur due to lightning, load switch, and other transient events. This component is a member of the 1.5KE series, which are known for their high-reliability and performance in harsh environments.

Key Features

  • Transient Protection: The device can clamp transient overvoltages and dissipate the energy, preventing damage to the protected component. It has a stand-off voltage of 400V, which makes it suitable for a wide range of applications.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, ensuring robust protection against high-energy transients.
  • High Surge Capability: With its capability to handle high surge events, the 1.5KE400CARL is ideal for protecting against severe industrial electrical threats and weather-related impacts.
  • Unidirectional Protection: This component provides unidirectional protection, making it suitable for DC applications where the polarity of the transient is known.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss when the device is in standby mode, contributing to energy efficiency in the application.
  • Compliance: It meets the ISO 7637-2 and ISO 16750-2 standards for automotive load dump protection, ensuring reliability in automotive applications.

Applications

The 1.5KE400CARL is versatile and can be used in a variety of applications including:

  • Automotive systems
  • Industrial power systems
  • Power supply units
  • Telecommunication systems
  • Aerospace electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 1.5KE400CARL is manufactured with rigorous standards, ensuring it meets the necessary qualifications for industrial and automotive applications. Its robustness and reliability make it a preferred choice for engineers looking to safeguard their electronic designs from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention