EN
  • EN
  • DE

74VHC16374TTR

Part No 74VHC16374TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 16-BIT D-TYPE FLIP FLOP WITH 3-STATE OUTPUTS NON INVERTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133501-74VHC16374TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC16374TTR CAD Model

Description

STMicroelectronics 74VHC16374TTR Octal D-Type Flip-Flop

The 74VHC16374TTR from STMicroelectronics is a high-speed CMOS device that embodies the cutting-edge technology of octal D-type flip-flops with 3-state outputs. This integrated circuit is designed to provide optimal performance in a wide array of applications that demand high-speed data storage and transfer. It is particularly well-suited for use in temporary storage of data, as well as for moving data from the input to the output pins, in synchronization with the timing of the clock signal.

The device features eight D-type flip-flops with individual D inputs and Q outputs. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable operation in fast digital circuits. The 3-state outputs allow for connection to a bus-structured system. They are controlled by the Output Enable (OE) input, which, when high, places the outputs in a high impedance state. This is particularly useful for sharing bus lines without the risk of contention or data corruption.

Manufactured with advanced silicon-gate CMOS technology, the 74VHC16374TTR boasts a low power consumption profile, which is critical for battery-powered and energy-efficient applications. It operates over a broad voltage range of 2V to 5.5V, providing great flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.

Encased in a TSSOP48 package, the 74VHC16374TTR is compact and suitable for surface-mount technology (SMT), which is advantageous for modern high-density electronic assemblies. Its robust design ensures that it can withstand the rigors of industrial and commercial environments, maintaining performance over a wide temperature range.

With its combination of speed, low power consumption, and 3-state output flexibility, the STMicroelectronics 74VHC16374TTR is an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess