Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 40W
Applications General Purpose
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 1037160-ESDAXLC6-1BU2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAXLC6-1BU2 CAD Model

Description

The ESDAXLC6-1BU2 is a state-of-the-art ESD protection device manufactured by STMicroelectronics, designed to safeguard sensitive electronic circuits against electrostatic discharges (ESD). This robust component is an essential addition to any design where ESD protection is a critical concern, such as in consumer electronics, computer interfaces, and telecommunications systems.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, which ensures that the protected line will not be exposed to a potentially damaging voltage level during ESD events.
  • High ESD Protection Level: It can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for sensitive components.
  • Low Leakage Current: The ESDAXLC6-1BU2 features extremely low leakage current, ensuring minimal power loss when the device is in standby mode.
  • Single Line Protection: Designed to protect one data line, it offers a compact and efficient solution for targeted ESD protection.
  • Small Package Size: The component is available in a tiny SOD-882 package, making it ideal for space-constrained applications.

Applications

This versatile ESD protection device is suitable for a wide range of applications, including:

  • USB 2.0 power and data lines protection
  • HDMI and other high-speed data lines
  • Smartphones, tablets, and other portable devices
  • Serial interfaces like RS-232, RS-485

Benefits

Integrating the ESDAXLC6-1BU2 into your design can offer numerous benefits:

  • Enhanced reliability and longevity of electronic devices by preventing ESD-induced damage.
  • Space-saving design due to its small footprint.
  • Easy to implement in a wide range of applications due to its versatility and high-performance characteristics.

Overall, the ESDAXLC6-1BU2 from STMicroelectronics represents a reliable and efficient solution for protecting sensitive electronic circuits from the threats posed by electrostatic discharges, ensuring that your devices operate smoothly and consistently.

You May Also Be Interested in

ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2092 $56.4840
655+ $0.1716 $112.3980
1,015+ $0.1663 $168.7945
1,395+ $0.1609 $224.4555
1,800+ $0.1556 $280.0800
2,410+ $0.1394 $335.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,071 pieces
MOQ: 270 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention