EN
  • EN
  • DE

STC89LE58RD+40C-PLCC

Part No STC89LE58RD+40C-PLCC
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344942-STC89LE58RD+40C-PLCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89LE58RD+40C-PLCC CAD Model

Description

The STC89LE58RD+40C-PLCC is a microcontroller from STC Micro, part of the STC89 series, based on an enhanced 8051 core. The 'PLCC' suffix indicates that this variant comes in a Plastic Leaded Chip Carrier package, a surface-mount technology (SMT) package commonly used in embedded systems. The '40C' likely refers to a clock speed or temperature rating, potentially indicating a maximum clock frequency of 40MHz and/or an operating temperature range.

Applications

  • Embedded Control Systems: Used in various embedded applications where space is a constraint.
  • Industrial Automation: Employed in control units for machinery and equipment.
  • Consumer Electronics: Found in devices like remote controls, toys, and small appliances.
  • Data Acquisition Systems: Used in systems that collect and process data from sensors.
  • Communication Modules: Implemented in modules for serial communication and data transfer.

Features

  • Enhanced 8051 Core: Offers improved performance and speed compared to traditional 8051 microcontrollers.
  • 8KB Flash Memory: Provides ample space for program storage.
  • 512 Bytes SRAM: Offers sufficient SRAM for data manipulation and temporary storage.
  • EEPROM: Integrated EEPROM for non-volatile storage of configuration settings or calibration data.
  • Timers/Counters: Multiple timers/counters for timing events and generating waveforms.
  • UART Serial Communication: Allows serial communication with other devices via UART protocol.
  • PLCC Package: The PLCC package provides a compact form factor suitable for surface-mount assembly.
  • Interrupt System: Supports multiple interrupt sources for responsive handling of events.
  • I/O Ports: General-purpose I/O pins for interfacing with external components.

Benefits

  • Compact Size: The PLCC package enables smaller PCB designs.
  • Cost-Effective: Offers a balance of performance and features at a competitive price.
  • Familiar Architecture: The 8051 core is widely known and supported by numerous development tools.
  • Non-Volatile Storage: The integrated EEPROM allows for persistent data storage.
  • Versatile Peripheral Set: The built-in timers, UART, and I/O ports reduce the need for external components.
  • Easy Programming: Uses standard 8051 programming tools and languages.

Additional Details

This microcontroller operates at a clock frequency of up to 40 MHz, indicated by the '40C' in the part number. The PLCC package requires surface-mount soldering techniques. It typically operates on a power supply voltage in the range of 3.3V to 5V. The STC89LE58RD+ series is noted for its reliability and ease of programming, making it a suitable choice for various embedded applications. The RD+ likely denotes specific feature enhancements relative to base STC89LE58 models.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess