EN
  • EN
  • DE

VCA2615RGZRG4

Part No VCA2615RGZRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2-Channel Variable Gain Amplifier 48-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 50 MHz
Bandwidth 50 MHz
Case / Package VQFN EP
Gain Bandwidth Product 42 MHz
Input Offset Voltage (Vos) 50 mV
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Nominal Supply Current 70 mA
Number of Channels 2
Number of Circuits 2
Number of Pins 48
Output Current per Channel 60 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Slew Rate 100 V/µs
Voltage Gain 52 dB
Weight 137.410139 mg
Win Source Part Number 1175280-VCA2615RGZRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA2615RGZRG4 CAD Model

Description

Product Overview: VCA2615RGZRG4 by Texas Instruments

The VCA2615RGZRG4 is a high-performance, dual-channel, variable gain amplifier (VGA) developed by Texas Instruments, a global semiconductor company known for their innovative and reliable products. This particular device is designed to offer excellent accuracy and dynamic performance in applications that require precise signal amplification adjustments.

Key Features and Benefits:

  • Variable Gain Range: The VCA2615RGZRG4 provides a wide gain range from -6.5dB to 40dB, which allows for a flexible adaptation to varying signal levels, making it suitable for a multitude of applications.
  • Dual Independent Channels: With two independent channels, this amplifier can process multiple signals simultaneously, thereby increasing system efficiency and reducing component count in complex signal chains.
  • Low Noise Performance: The device is engineered to maintain low noise figures across the entire gain range, ensuring signal integrity and minimizing distortion in the output.
  • High Bandwidth: The VCA2615RGZRG4 boasts a high bandwidth of up to 38MHz at a gain of 40dB, which is ideal for high-speed signal processing applications.
  • Differential Inputs and Outputs: Differential I/O helps to reduce common-mode noise and enhance signal quality, a critical feature in high-precision applications such as medical imaging or instrumentation.

Applications:

The VCA2615RGZRG4 is particularly well-suited for use in:

  • Medical Ultrasound Equipment
  • Professional Audio Equipment
  • Radar and Sonar Systems
  • Wireless and Telecommunication Infrastructure
  • Test and Measurement Instruments

Quality and Reliability:

Adhering to Texas Instruments' commitment to quality, the VCA2615RGZRG4 is manufactured to meet high industry standards, ensuring reliability and performance consistency. This product is available in a compact 48-VQFN package and is specified over the industrial temperature range of -40°C to 85°C.

Ordering and Packaging Information:

The VCA2615RGZRG4 is available for order in tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering and shipment quantities, please refer to the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5285 $61.5855
6+ $16.8439 $101.0634
10+ $16.3176 $163.1760
13+ $15.7912 $205.2856
17+ $15.2648 $259.5016
22+ $13.6857 $301.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess