EN
  • EN
  • DE

STC89LE54AD90I-PQFP

Part No STC89LE54AD90I-PQFP
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839007-STC89LE54AD90I-PQFP
Ultra Librarian 3D Model Ultra Librarian STC89LE54AD90I-PQFP CAD Model

Description

The STC89LE54AD90I-PQFP is a microcontroller manufactured by STC Micro, part of the STC89 series, built around an enhanced 8051 core. The 'LE' indicates a low-power variant. The 'AD' likely signifies integrated Analog-to-Digital conversion capabilities. It's housed in a PQFP (Plastic Quad Flat Pack) package, which is a surface-mount package suitable for high-density PCBs.

Applications:

  • Analog Signal Processing: Well-suited for applications requiring analog signal acquisition and processing, such as sensor interfaces and data loggers.
  • Industrial Control: Used in motor control, process monitoring, and automation systems.
  • Instrumentation: Employed in measurement devices, data acquisition systems, and signal analyzers.
  • Consumer Electronics: Suitable for smart appliances, remote controls, and electronic toys.
  • IoT Devices: Used in connected devices requiring data acquisition and low power consumption.

Features:

  • Enhanced 8051 Core: Offers faster instruction execution and improved performance compared to standard 8051 microcontrollers.
  • 4KB Flash Memory: Stores the program code and data.
  • 128 Bytes RAM: Provides memory for data manipulation during program execution.
  • Integrated Analog-to-Digital Converter (ADC): Enables direct conversion of analog signals to digital data.
  • Low-Power Operation: Designed for energy-efficient operation, suitable for battery-powered applications.
  • 32 Programmable I/O Lines: Provides flexibility in interfacing with external devices and peripherals.
  • Three 16-bit Timers/Counters: Allows precise timing control, event counting, and PWM generation.
  • UART Serial Communication: Facilitates serial data transfer for communication with other devices.
  • SPI Interface: Supports synchronous serial communication.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.

Benefits:

  • Integrated Analog Interface: Simplifies interfacing with analog sensors and signals.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Performance: Enhanced 8051 core provides efficient processing capabilities.
  • Flexibility: Programmable I/O lines and serial interfaces enable versatile system design.
  • Reliability: Watchdog timer ensures stable operation.

Additional Details:

The STC89LE54AD90I operates at a maximum frequency. The '90I' likely indicates a specific set of features and performance characteristics, and an industrial temperature range (-40°C to +85°C). The PQFP package allows for surface mount assembly on printed circuit boards. Requires a supply voltage, typically 5V or 3.3V. The ADC resolution and input range are important parameters to consider for analog applications.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess