Diodes Incorporated 74LVC1G04W5-7
The 74LVC1G04W5-7 is a high-performance, single-gate inverter manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This device is designed to operate from a 1.65V to 5.5V power supply, making it suitable for a wide range of applications, including those that require low power consumption and high speed.
This inverter is part of the 74LVC family and is fabricated using an advanced CMOS technology to provide high-speed operation while maintaining low static power dissipation over a broad Vcc operating range. The 74LVC1G04W5-7 is characterized for operation from -40°C to +125°C, ensuring reliable performance across various environmental conditions.
The device comes in a leadless ultra-small package, specifically the SOT25 (W5) package, which is designed to occupy minimal space on a printed circuit board (PCB), making it an ideal choice for space-constrained applications. Its small size and low power consumption are perfect for portable electronics, such as smartphones, tablets, and other consumer electronics where efficiency and battery life are critical considerations.
Key features of the 74LVC1G04W5-7 include:
- 5-pin SOT25 (W5) package for ultra-compact design
- Wide operating voltage range of 1.65V to 5.5V
- High-speed operation: tPD = 3.7ns (Max) @ Vcc = 3.3V, CL = 15pF
- Low power consumption: Icc = 1µA (Max) @ 25°C
- Inputs accept voltages up to 5.5V, allowing direct interfacing with higher voltage logic levels
- Compliant with JEDEC standard no. 7A
- ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V
- Latch-up performance exceeds 250mA per JESD 78, Class II
Overall, the 74LVC1G04W5-7 inverter is an excellent choice for designers looking for a reliable, high-speed logic inverter that conserves board space and power. Whether it's for modern microprocessors, memory, or logic interface applications, this device delivers the performance and efficiency required for today's electronic devices.