EN
  • EN
  • DE

STC15W1K16PWM-30I-LQPF32

Part No STC15W1K16PWM-30I-LQPF32
Manufacturer STC
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838993-STC15W1K16PWM-30I-LQPF32
Ultra Librarian 3D Model Ultra Librarian STC15W1K16PWM-30I-LQPF32 CAD Model

Description

The STC15W1K16PWM-30I-LQPF32 is a single-chip microcontroller (MCU) manufactured by STC Micro. It's part of the STC15 series and is designed for applications requiring precise PWM control. It comes in a LQFP32 (Low-profile Quad Flat Package with 32 pins), operates at 30 MHz, and is specified for the industrial temperature range ('I').

Applications:

  • Motor control
  • LED lighting control
  • Power supplies
  • Battery chargers
  • Industrial automation

Features:

  • Enhanced 8051 Core: Provides a reliable and widely understood architecture.
  • 16KB Flash Memory: For storing program code.
  • 512 Bytes SRAM: For data storage during program execution.
  • 30 MHz Operating Frequency: Provides sufficient processing power for many applications.
  • Enhanced PWM: Multiple PWM channels with high resolution for precise control.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for synchronous serial communication.
  • I2C: Inter-Integrated Circuit interface for two-wire serial communication.
  • Timers/Counters: Multiple timers/counters for timing and counting functions.
  • Interrupt System: Flexible interrupt handling capabilities.
  • LQFP32 Package: A compact surface-mount package.

Benefits:

  • Precise PWM Control: Allows for accurate control of motor speed, LED brightness, and other analog parameters.
  • Versatile Peripherals: The UART, SPI, and I2C interfaces enable communication with a variety of external devices.
  • Robust Industrial Temperature Range: Suitable for operation in harsh environments.
  • Cost-Effective: Offers a good balance of features and price.
  • Easy to Program: Uses the standard 8051 instruction set.

Additional Details:

The enhanced PWM capabilities of the STC15W1K16PWM series make it well-suited for applications requiring smooth and accurate control. In-system programming (ISP) is generally supported for convenient firmware updates. The device datasheet will contain detailed information about PWM resolution, timer configurations, and pin assignments.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8596 $65.0860
80+ $1.5258 $122.0640
120+ $1.4784 $177.4080
165+ $1.4299 $235.9335
210+ $1.3825 $290.3250
280+ $1.2393 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess