EN
  • EN
  • DE

AD5122ABRUZ100

Part No AD5122ABRUZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TP 16TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 128 Taps I²C Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Surface Mount
Supplier Device Package 16-TSSOP
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 130
Base Product Number AD5122
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5122ABRUZ100,ANAANAAD5122ABRUZ100,-2735-AD5122ABRUZ100
Standard Package 96
Win Source Part Number 1321532-AD5122ABRUZ100
Ultra Librarian 3D Model Ultra Librarian AD5122ABRUZ100 CAD Model

Description

AD5122ABRUZ100 Digital Potentiometer by Analog Devices Inc.

The AD5122ABRUZ100 is a high-performance digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This digital potentiometer offers a unique combination of durability and precision control, making it an ideal choice for a wide range of applications that require variable resistance settings.

Featuring a resistance value of 100 kOhms, the AD5122ABRUZ100 provides a versatile solution for adjusting and controlling signal levels in electronic circuits. The device is engineered with a dual-channel architecture, which allows for the independent control of two separate resistive elements within a single package, enhancing its utility in various complex designs.

Key Features:

  • Resistance: 100 kOhms, providing a wide range of adjustment possibilities.
  • Channels: Dual-channel design for versatile application in multi-channel systems.
  • Interface: I2C-compatible serial interface, ensuring easy integration with microcontrollers and other digital systems.
  • Resolution: 256-position adjustment, offering fine-grained control over resistance settings.
  • Package: Compact 14-TSSOP (0.173", 4.40mm Width) surface-mount package, suitable for space-constrained applications.
  • Operating Temperature: Ranges from -40°C to +85°C, allowing reliable performance across various environmental conditions.
  • Voltage Supply: Operates at 2.7 V to 5.5 V, compatible with a variety of power sources.

The AD5122ABRUZ100 is not just a variable resistor; it is a testament to Analog Devices Inc.'s commitment to high-quality and innovative design. With non-volatile memory to retain the resistance setting even after power-off, this digital potentiometer is perfect for applications that require preset adjustments or need to maintain settings between power cycles.

Applications for the AD5122ABRUZ100 are diverse and include audio control, calibration adjustments for sensors, feedback systems in power supplies, and many other electronic control systems where precise resistance modulation is essential.

Whether you're an engineer working on the latest consumer electronics or designing complex industrial machinery, the AD5122ABRUZ100 from Analog Devices Inc. offers the reliability and precision you need for your adjustable resistance requirements.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess