EN
  • EN
  • DE

STC12LE5404AD-35I-SOP20

Part No STC12LE5404AD-35I-SOP20
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838982-STC12LE5404AD-35I-SOP20
Ultra Librarian 3D Model Ultra Librarian STC12LE5404AD-35I-SOP20 CAD Model

Description

The STC12LE5404AD-35I-SOP20 is a single-chip microcontroller (MCU) from STC Microcontroller. Based on an enhanced 8051 core, this device is engineered for low-power applications while offering sufficient processing capabilities. The SOP20 package indicates a 20-pin Small Outline Package.

Applications

  • Low-power sensor networks
  • Battery-operated devices
  • Remote controls
  • Wearable devices
  • Simple industrial control systems

Features

  • Enhanced 8051 core
  • 4KB Flash memory
  • 512 Bytes of SRAM
  • Operating voltage: 2.4V - 3.6V
  • Operating frequency: Up to 35MHz
  • 16 Programmable I/O Pins
  • Two 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down modes: Idle Mode and Power-down Mode
  • UART serial communication interface
  • SPI serial communication interface
  • I2C serial communication interface
  • 8-channel 10-bit ADC (Analog-to-Digital Converter)
  • Low Voltage Reset (LVR)
  • Low Voltage Detect (LVD)

Benefits

  • Low Power Consumption: Specifically designed for low-power operation, extending battery life in portable devices.
  • Adequate Memory: 4KB Flash and 512 Bytes of SRAM provide enough space for simple embedded applications.
  • Versatile Communication: UART, SPI, and I2C interfaces enable communication with various peripherals.
  • Flexible I/O: 16 programmable I/O pins accommodate different connectivity requirements.
  • Reliable Operation: Watchdog timer and low voltage reset/detect ensure stable and predictable behavior.

Additional Details

The STC12LE5404AD microcontroller is a good choice for low-power applications that require some data processing and communication capabilities. The '35I' indicates a 35MHz maximum clock speed and an industrial temperature range. The SOP20 package is a surface mount package, ideal for small form-factor designs.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess