EN
  • EN
  • DE

STC12C5A60S2-35I-LQFP44

Part No STC12C5A60S2-35I-LQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344818-STC12C5A60S2-35I-LQFP44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5A60S2-35I-LQFP44 CAD Model

Description

The STC12C5A60S2-35I-LQFP44 is a microcontroller manufactured by STC Microelectronics, based on an enhanced 8051 core. This microcontroller is designed for embedded systems, offering a balance of processing power, memory, and a range of peripherals. The LQFP44 package (Low-profile Quad Flat Package with 44 pins) offers a compact footprint and is suitable for surface mount assembly. The '-35I' likely indicates an industrial temperature range.

Applications

  • Industrial Control Systems: Used in motor control, process automation, and robotics.
  • Consumer Electronics: Found in appliances, remote controls, and portable devices.
  • Instrumentation and Measurement: Employed in data acquisition systems, sensor interfaces, and digital meters.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Automation: Used in lighting control, HVAC systems, and security monitoring.

Features

  • Enhanced 8051 Core: Offers superior performance compared to standard 8051 microcontrollers while maintaining code compatibility.
  • 60KB Flash Memory: Provides ample storage for program code and data.
  • 1280 Bytes of RAM: Working memory for data manipulation and temporary storage.
  • ISP/IAP Support: Enables in-system programming and in-application programming.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART Serial Communication: Enables serial communication with other devices.
  • SPI and I2C Interfaces: Allows communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, and other analog functions.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read and process analog sensor data.
  • Low Voltage Reset (LVR): Protects the microcontroller from erratic behavior due to voltage drops.
  • Power-Down Mode: Reduces power consumption during idle periods.
  • LQFP44 Package: A compact, surface-mount package that is easy to solder and provides a smaller footprint on the PCB.

Benefits

  • High Performance: The enhanced 8051 core provides faster execution speeds compared to traditional 8051 microcontrollers.
  • Versatile: A wide range of integrated peripherals makes it suitable for a variety of applications.
  • Easy to Use: ISP/IAP support simplifies programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Low Power Consumption: Power-down mode helps to conserve energy in battery-powered applications.

Additional Details

The STC12C5A60S2 series typically operates on a voltage range of 3.3V to 5.5V. The '35I' designation commonly indicates an industrial temperature range (-40°C to +85°C). The 'LQFP44' denotes the package type. Refer to the official STC datasheet for detailed specifications, including clock speeds and ADC resolution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4899 $52.1465
85+ $1.2225 $103.9125
130+ $1.1843 $153.9590
175+ $1.1461 $200.5675
230+ $1.1079 $254.8170
305+ $0.9933 $302.9565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess